DELL logo

DELL Latitude 5300 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72194
Info modified on:
22 Jan 2025, 04:58:24
Short summary description DELL Latitude 5300 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 5300, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Latitude 5300 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 5300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,24 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.