DELL Latitude E6520, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional
DELL Latitude E6520. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2,5 kg