DELL logo

DELL Inspiron 3482 Intel® Pentium® Silver N5000 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home in S mode Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32795
Info modified on:
22 Jan 2025, 06:12:58
Short summary description DELL Inspiron 3482 Intel® Pentium® Silver N5000 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home in S mode Black:

DELL Inspiron 3482, Intel® Pentium® Silver, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Inspiron 3482 Intel® Pentium® Silver N5000 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home in S mode Black:

DELL Inspiron 3482. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home in S mode. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.