DELL logo

DELL Inspiron 3169 Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28206
Info modified on:
01 Feb 2025, 04:58:08
Short summary description DELL Inspiron 3169 Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:

DELL Inspiron 3169, Intel® Core™ m3, 0,9 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3169 Intel® Core™ m3 m3-6Y30 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:

DELL Inspiron 3169. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black, Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.