DELL logo

DELL Inspiron 7400 Intel® Core™ i7 i7-1165G7 Laptop 36,8 cm (14.5") Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10067
Info modified on:
01 Feb 2025, 06:09:37
Short summary description DELL Inspiron 7400 Intel® Core™ i7 i7-1165G7 Laptop 36,8 cm (14.5") Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Silver:

DELL Inspiron 7400, Intel® Core™ i7, 36,8 cm (14.5"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10

Long summary description DELL Inspiron 7400 Intel® Core™ i7 i7-1165G7 Laptop 36,8 cm (14.5") Quad HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Silver:

DELL Inspiron 7400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 36,8 cm (14.5"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX350. Operating system installed: Windows 10. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.