DELL logo

DELL Inspiron 660 Intel® Core™ i5 i5-3340 8 GB DDR3-SDRAM 2 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20753
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 660 Intel® Core™ i5 i5-3340 8 GB DDR3-SDRAM 2 TB HDD Windows 8 Desktop PC Black:

DELL Inspiron 660, 3,1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 8

Long summary description DELL Inspiron 660 Intel® Core™ i5 i5-3340 8 GB DDR3-SDRAM 2 TB HDD Windows 8 Desktop PC Black:

DELL Inspiron 660. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3340. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.