DELL logo

DELL Inspiron N4110 Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221090
Info modified on:
23 Jan 2025, 18:51:40
Short summary description DELL Inspiron N4110 Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

DELL Inspiron N4110, Intel® Core™ i3, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron N4110 Intel® Core™ i3 i3-2330M 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium:

DELL Inspiron N4110. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 2,22 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.