DELL logo

DELL Inspiron 7791 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 43,9 cm (17.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50151
Info modified on:
02 Jun 2025, 18:21:11
Short summary description DELL Inspiron 7791 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 43,9 cm (17.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL Inspiron 7791, Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 7791 Intel® Core™ i5 i5-10210U Hybrid (2-in-1) 43,9 cm (17.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

DELL Inspiron 7791. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.