DELL OptiPlex 3090, 3 GHz, Intel® Core™ i3, i3-10105T, 4 GB, 1 TB, Windows 10 Pro
DELL OptiPlex 3090. Processor frequency: 3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Weight: 1,28 kg. Product colour: Black