DELL logo

DELL PowerEdge R440 + Windows 2022 Standard server 480 GB Rack (1U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2022 Standard

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25322
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL PowerEdge R440 + Windows 2022 Standard server 480 GB Rack (1U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2022 Standard:

DELL PowerEdge R440 + Windows Server 2022 Standard, 2,4 GHz, 4210R, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R440 + Windows 2022 Standard server 480 GB Rack (1U) Intel Xeon Silver 4210R 2,4 GHz 16 GB DDR4-SDRAM 550 W Windows Server 2022 Standard:

DELL PowerEdge R440 + Windows Server 2022 Standard. Processor family: Intel Xeon Silver, Processor frequency: 2,4 GHz, Processor model: 4210R. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W. Operating system installed: Windows Server 2022 Standard. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.