DELL XPS 8900, 3,4 GHz, Intel® Core™ i7, i7-6700, 8 GB, 1 TB, Windows 10 Home
DELL XPS 8900. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black