DELL Latitude E7470, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 8 GB, 180 GB
DELL Latitude E7470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black