DELL logo

DELL Latitude E7440 Intel® Core™ i5 i5-4310U Ultrabook 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25226
Info modified on:
14 Mar 2024, 17:15:33
Short summary description DELL Latitude E7440 Intel® Core™ i5 i5-4310U Ultrabook 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Black, Silver:

DELL Latitude E7440, Intel® Core™ i5, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude E7440 Intel® Core™ i5 i5-4310U Ultrabook 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Black, Silver:

DELL Latitude E7440. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.