DELL logo

DELL X-Series X1052P Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70823
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL X-Series X1052P Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL X-Series X1052P, Managed, L2+, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL X-Series X1052P Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL X-Series X1052P. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.