DELL logo

DELL S-Series S5212F-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51052
Info modified on:
14 Mar 2024, 18:55:57
Short summary description DELL S-Series S5212F-ON Managed L2/L3 1U Black:

DELL S-Series S5212F-ON, Managed, L2/L3, Rack mounting, 1U

Long summary description DELL S-Series S5212F-ON Managed L2/L3 1U Black:

DELL S-Series S5212F-ON. Switch type: Managed, Switch layer: L2/L3. USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. MAC address table: 160000 entries, Switching capacity: 2160 Gbit/s. Networking standards: IEEE 802.3. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.