DELL logo

DELL Inspiron 7569 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61661
Info modified on:
23 Jan 2025, 19:04:52
Short summary description DELL Inspiron 7569 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:

DELL Inspiron 7569, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description DELL Inspiron 7569 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black, Silver:

DELL Inspiron 7569. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.