DELL logo

DELL Vostro 3681 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39874
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Vostro 3681 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux SFF PC Black:

DELL Vostro 3681, 3,7 GHz, Intel® Core™ i3, i3-10105, 4 GB, 1 TB, Ubuntu Linux

Long summary description DELL Vostro 3681 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux SFF PC Black:

DELL Vostro 3681. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 4,66 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.