DELL logo

DELL OptiPlex GX620 2 GB DDR2-SDRAM 250 GB HDD Windows XP Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
464048
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL OptiPlex GX620 2 GB DDR2-SDRAM 250 GB HDD Windows XP Professional Mini Tower PC Black, Silver:

DELL OptiPlex GX620, 3,2 GHz, 2 GB, 250 GB, DVD±RW, Windows XP Professional, 32-bit

Long summary description DELL OptiPlex GX620 2 GB DDR2-SDRAM 250 GB HDD Windows XP Professional Mini Tower PC Black, Silver:

DELL OptiPlex GX620. Processor frequency: 3,2 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. Wi-Fi. Operating system installed: Windows XP Professional, Operating system architecture: 32-bit. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.