DELL logo

DELL UD22 Docking Thunderbolt Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61646
Info modified on:
09 Dec 2024, 15:00:58
Short summary description DELL UD22 Docking Thunderbolt Black:

DELL UD22, Docking, Thunderbolt, 96 W, 10,100,1000 Mbit/s, Black, 5120 x 2880 pixels

Long summary description DELL UD22 Docking Thunderbolt Black:

DELL UD22. Connectivity technology: Docking, Host interface: Thunderbolt, USB Power Delivery up to: 96 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 5120 x 2880 pixels, Cable lock slot type: Kensington. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 11, Mac operating systems supported: MacOS, Linux operating systems supported: Ubuntu 20.04 LTS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.