DELL logo

DELL SE2419HR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234534
Info modified on:
20 Jan 2025, 10:40:42
Short summary description DELL SE2419HR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2419HR, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL SE2419HR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2419HR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.