DELL logo

DELL NVIDIA T1000 4 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121108
Info modified on:
20 Nov 2024, 14:50:16
Short summary description DELL NVIDIA T1000 4 GB GDDR6:

DELL NVIDIA T1000, T1000, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description DELL NVIDIA T1000 4 GB GDDR6:

DELL NVIDIA T1000. Graphics processor family: NVIDIA, Graphics processor: T1000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.