DELL logo

DELL 460-BBVF 38,1 cm (15") Sleeve case Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
367002
Info modified on:
20 Dec 2024, 04:42:04
Short summary description DELL 460-BBVF 38,1 cm (15") Sleeve case Black, Red:

DELL 460-BBVF, Sleeve case, 38,1 cm (15"), 390 g

Long summary description DELL 460-BBVF 38,1 cm (15") Sleeve case Black, Red:

DELL 460-BBVF. Case type: Sleeve case, Maximum screen size: 38,1 cm (15"). Weight: 390 g. Surface coloration: Monochromatic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.