DELL logo

DELL Precision T3620 Intel® Xeon® E3 v5 E3-1220V5 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M2000 Windows 10 Pro Mini Tower Workstation Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18015
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision T3620 Intel® Xeon® E3 v5 E3-1220V5 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M2000 Windows 10 Pro Mini Tower Workstation Black:

DELL Precision T3620, 3 GHz, Intel® Xeon® E3 v5, 16 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description DELL Precision T3620 Intel® Xeon® E3 v5 E3-1220V5 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M2000 Windows 10 Pro Mini Tower Workstation Black:

DELL Precision T3620. Processor frequency: 3 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1220V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: Workstation

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.