DELL logo

DELL XPS 17 9730 Intel® Core™ i7 i7-13700H Laptop 43,2 cm (17") Full HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8135
Info modified on:
22 Jan 2025, 22:14:33
Short summary description DELL XPS 17 9730 Intel® Core™ i7 i7-13700H Laptop 43,2 cm (17") Full HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Platinum, Silver:

DELL XPS 17 9730, Intel® Core™ i7, 43,2 cm (17"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description DELL XPS 17 9730 Intel® Core™ i7 i7-13700H Laptop 43,2 cm (17") Full HD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Platinum, Silver:

DELL XPS 17 9730. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 43,2 cm (17"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Platinum, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.