DELL logo

DELL XPS 13 9365 Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47173
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL XPS 13 9365 Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:

DELL XPS 13 9365, Intel® Core™ i7, 1,3 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 512 GB

Long summary description DELL XPS 13 9365 Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Black, Silver:

DELL XPS 13 9365. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.