DELL logo

DELL Precision T3610 Intel® Xeon® E5 Family E5-1620V2 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Midi Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63547
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Precision T3610 Intel® Xeon® E5 Family E5-1620V2 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T3610, 3,7 GHz, Intel® Xeon® E5 Family, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3610 Intel® Xeon® E5 Family E5-1620V2 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T3610. Processor frequency: 3,7 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.