DELL logo

DELL Latitude 7350 Intel® Core™ i5 Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Portuguese Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25984
Info modified on:
27 Jan 2025, 08:28:04
Short summary description DELL Latitude 7350 Intel® Core™ i5 Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Portuguese Black:

DELL Latitude 7350, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 8.1 Pro

Long summary description DELL Latitude 7350 Intel® Core™ i5 Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Portuguese Black:

DELL Latitude 7350. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black. Weight: 1,66 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.