DELL C5517H, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels
DELL C5517H. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black