DELL logo

DELL Inspiron 3793 Intel® Core™ i5 i5-1035G1 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18002
Info modified on:
23 Jan 2025, 19:17:56
Bullet Points DELL Inspiron 3793 Intel® Core™ i5 i5-1035G1 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 WVA
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name DELL Inspiron 3793 Intel® Core™ i5 i5-1035G1 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Core i5-1035G1 (6MB Cache, 1GHz), 8GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 WVA, DVD-RW, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit

DELL Inspiron 3793 Intel® Core™ i5 i5-1035G1 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Your daily must-have
17" laptop made for the entire family. Featuring 10th generation Intel® processors and an array of ports.

Short summary description DELL Inspiron 3793 Intel® Core™ i5 i5-1035G1 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Inspiron 3793, Intel® Core™ i5, 1 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Inspiron 3793 Intel® Core™ i5 i5-1035G1 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Inspiron 3793. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.