DELL logo

DELL XPS 8940 Intel® Core™ i9 i9-10900K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38257
Info modified on:
09 Mar 2024, 14:19:00
Short summary description DELL XPS 8940 Intel® Core™ i9 i9-10900K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black:

DELL XPS 8940, 3,7 GHz, Intel® Core™ i9, i9-10900K, 16 GB, 1 TB, Windows 10 Pro

Long summary description DELL XPS 8940 Intel® Core™ i9 i9-10900K 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Pro Tower PC Black:

DELL XPS 8940. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.