DELL logo

DELL XPS 13 Intel® Core™ i7 i7-4650U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14988
Info modified on:
29 Jan 2025, 18:17:48
Short summary description DELL XPS 13 Intel® Core™ i7 i7-4650U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Silver:

DELL XPS 13, Intel® Core™ i7, 1,7 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL XPS 13 Intel® Core™ i7 i7-4650U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Black, Silver:

DELL XPS 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4650U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.