DELL logo

DELL PowerEdge T140 server 1 TB Tower Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33661
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge T140 server 1 TB Tower Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard:

DELL PowerEdge T140, 3,3 GHz, E-2124, 8 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T140 server 1 TB Tower Intel® Xeon® E-2124 3,3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard:

DELL PowerEdge T140. Processor family: Intel® Xeon®, Processor frequency: 3,3 GHz, Processor model: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 365 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.