DELL PowerEdge T140, 3,3 GHz, E-2124, 8 GB, DDR4-SDRAM, 1 TB, Tower
DELL PowerEdge T140. Processor family: Intel® Xeon®, Processor frequency: 3,3 GHz, Processor model: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 365 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Tower