DELL logo

DELL ST2420L computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97138
Info modified on:
22 Aug 2022, 16:25:49
Short summary description DELL ST2420L computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

DELL ST2420L, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL ST2420L computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

DELL ST2420L. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.