DELL logo

DELL 7760 data projector Large venue projector 5400 ANSI lumens DLP 1080p (1920x1080) 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123578
Info modified on:
14 Mar 2024, 19:41:18
Short summary description DELL 7760 data projector Large venue projector 5400 ANSI lumens DLP 1080p (1920x1080) 3D Black:

DELL 7760, 5400 ANSI lumens, DLP, 1080p (1920x1080), 1800:1, 16:9, 675,6 - 7670,8 mm (26.6 - 302")

Long summary description DELL 7760 data projector Large venue projector 5400 ANSI lumens DLP 1080p (1920x1080) 3D Black:

DELL 7760. Projector brightness: 5400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h. Aperture range (F-F): 2,3 - 315, Throw ratio: 1.2 - 2.13:1. Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4a

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.