DELL logo

DELL Inspiron 17R SE-7720 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54226
Info modified on:
23 Jan 2025, 19:11:52
Short summary description DELL Inspiron 17R SE-7720 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium:

DELL Inspiron 17R SE-7720, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description DELL Inspiron 17R SE-7720 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium:

DELL Inspiron 17R SE-7720. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: Windows 7 Home Premium. Weight: 3,03 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.