DELL Precision T7610, 2,6 GHz, Intel® Xeon® E5 Family, 64 GB, 512 GB, DVD±RW, Windows 7 Professional
DELL Precision T7610. Processor frequency: 2,6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2670. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K5000M. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1300 W. Chassis type: Midi Tower. Product type: Workstation