DELL logo

DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38494
Info modified on:
14 Mar 2024, 19:34:45
Short summary description DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Pro Mini Tower PC Black:

DELL Vostro 3670, 2,8 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3670 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Pro Mini Tower PC Black:

DELL Vostro 3670. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.