DELL logo

DELL Precision M6800 Intel® Core™ i7 i7-4810MQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® Quadro® K3100M Windows 7 Professional Belgian Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21206
Info modified on:
29 Jan 2025, 18:34:09
Short summary description DELL Precision M6800 Intel® Core™ i7 i7-4810MQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® Quadro® K3100M Windows 7 Professional Belgian Brown:

DELL Precision M6800, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision M6800 Intel® Core™ i7 i7-4810MQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® Quadro® K3100M Windows 7 Professional Belgian Brown:

DELL Precision M6800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.