DELL Latitude E6530, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 8 GB, 256 GB, Windows 7 Professional
DELL Latitude E6530. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,45 kg