DELL logo

DELL KB216 keyboard Universal USB QWERTY US International White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319572
Info modified on:
16 Jun 2025, 16:34:22
Short summary description DELL KB216 keyboard Universal USB QWERTY US International White:

DELL KB216, Full-size (100%), Wired, USB, QWERTY, White

Long summary description DELL KB216 keyboard Universal USB QWERTY US International White:

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: White

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.