DELL KB213, Full-size (100%), Wired, USB, QWERTZ, Black
DELL KB213. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: Black