DELL logo

DELL Precision T5600 Intel® Xeon® E5 Family E5-2620 16 GB DDR3-SDRAM HDD Windows 7 Professional Midi Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63644
Info modified on:
23 Jul 2024, 20:46:33
Short summary description DELL Precision T5600 Intel® Xeon® E5 Family E5-2620 16 GB DDR3-SDRAM HDD Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T5600, 2 GHz, Intel® Xeon® E5 Family, E5-2620, 16 GB, DVD+/-RW, Windows 7 Professional

Long summary description DELL Precision T5600 Intel® Xeon® E5 Family E5-2620 16 GB DDR3-SDRAM HDD Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T5600. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Storage media: HDD, Optical drive type: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 820 W. Chassis type: Midi Tower. Product type: Workstation. Weight: 14 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.