DELL logo

DELL Inspiron 5584 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Linux Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37410
Info modified on:
22 Jan 2025, 06:04:04
Short summary description DELL Inspiron 5584 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Linux Silver:

DELL Inspiron 5584, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5584 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Linux Silver:

DELL Inspiron 5584. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Linux. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.