DELL Latitude E5530, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 8 GB, 500 GB, Windows 7 Professional
DELL Latitude E5530. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Weight: 2,38 kg