DELL logo

DELL Inspiron 5475 AMD A12 A12-9800E 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34525
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Inspiron 5475 AMD A12 A12-9800E 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Black, White:

DELL Inspiron 5475, 60,5 cm (23.8"), Full HD, AMD A12, 8 GB, 1,13 TB, Windows 10 Home

Long summary description DELL Inspiron 5475 AMD A12 A12-9800E 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Black, White:

DELL Inspiron 5475. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A12, Processor frequency: 3,1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 560. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, White

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.