DELL Latitude E5250, Intel® Core™ i3, 2,1 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Latitude E5250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2,1 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black