DELL logo

DELL 490-BDXN graphics card NVIDIA Quadro P1000 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221387
Info modified on:
02 Sept 2024, 20:26:34
Short summary description DELL 490-BDXN graphics card NVIDIA Quadro P1000 4 GB GDDR5:

DELL 490-BDXN, Quadro P1000, 4 GB, GDDR5, PCI Express x16 3.0, 1 fan(s)

Long summary description DELL 490-BDXN graphics card NVIDIA Quadro P1000 4 GB GDDR5:

DELL 490-BDXN. Graphics processor family: NVIDIA, Graphics processor: Quadro P1000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.