DELL logo

DELL NVIDIA Quadro FX 3800 1 GB GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82863
Info modified on:
18 May 2018, 09:07:13
Short summary description DELL NVIDIA Quadro FX 3800 1 GB GDDR3:

DELL NVIDIA Quadro FX 3800, Quadro FX 3800, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description DELL NVIDIA Quadro FX 3800 1 GB GDDR3:

DELL NVIDIA Quadro FX 3800. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 3800. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.