DELL logo

DELL E Series E2313H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33245
Info modified on:
25 Nov 2022, 10:14:45
Short summary description DELL E Series E2313H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL E Series E2313H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL E Series E2313H computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL E Series E2313H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.